EN
  • EN
  • DE

1N5364BRL

Part No 1N5364BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 33V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 500nA at 25.1V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121939-1N5364BRL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5364BRL CAD Model

Description

The 1N5364BRL from ON Semiconductor is a robust and reliable Zener diode, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its consistency, high performance, and the quality assurance of ON Semiconductor, a leading manufacturer in the semiconductor industry.

Key Features

  • Voltage Regulation: The 1N5364BRL has a nominal Zener voltage of 33V, making it suitable for voltage regulation tasks in medium voltage applications.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can handle significant energy, making it ideal for higher power circuits.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: The device comes in an axial-lead, transfer-molded plastic package that is designed for high thermal performance and reliability.
  • Operating Temperature: It features a wide operating temperature range from -65°C to +200°C, accommodating various environmental conditions.

Applications

The 1N5364BRL is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Voltage stabilization circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5364BRL is no exception. Each diode is subjected to rigorous testing and quality control procedures to ensure it meets the high standards expected from ON Semiconductor products. This attention to detail ensures that the 1N5364BRL provides stable performance and a long operational lifespan, making it a trusted component in any electronic system.

Environmental Compliance

The 1N5364BRL is compliant with various environmental standards, including RoHS and REACH, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2155 $58.1850
655+ $0.1769 $115.8695
1,015+ $0.1714 $173.9710
1,395+ $0.1659 $231.4305
1,805+ $0.1603 $289.3415
2,415+ $0.1437 $347.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess