EN
  • EN
  • DE
  • IT

1N5363BRL(30V)

Part No 1N5363BRL(30V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150086-1N5363BRL(30V)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5363BRL(30V) CAD Model

Description

ON Semiconductor 1N5363BRL Zener Diode - 30V

The 1N5363BRL by ON Semiconductor is a robust Zener diode designed to provide precise voltage regulation with a nominal Zener voltage of 30 volts. This high-quality Zener diode is packaged in a convenient DO-201AE package and is well-suited for a wide range of applications, including voltage stabilization and regulation circuits, surge suppression, and as a simple voltage reference.

Key Features:

  • Zener Voltage (V<sub>Z): 30V
  • Power Dissipation: The diode has a power dissipation of 5 watts, making it capable of handling moderate power levels in circuitry.
  • Package: Supplied in a DO-201AE package, which is known for its reliability and ease of mounting on printed circuit boards.
  • Standard Zener Breakdown Voltage Range: The breakdown voltage range ensures a stable Zener voltage, providing a consistent performance for voltage regulation purposes.
  • High Surge Capability: It is capable of withstanding surge currents, which makes it ideal for protecting sensitive electronics against voltage spikes.
  • Tolerance: The Zener voltage tolerance is ±5%, which means the device maintains regulation within a tight range.
  • Operating and Storage Temperature: It can operate over a wide temperature range from -65°C to +200°C, making it suitable for harsh environments.

Applications:

The 1N5363BRL Zener diode is versatile and can be used in various electronic circuits. Some common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform clipping and shaping
  • Reference elements in precision applications

With its precise voltage control and robust design, the 1N5363BRL Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking for reliable voltage regulation solutions. Whether you're working on consumer electronics, industrial systems, or automotive applications, this Zener diode delivers performance that you can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess