EN
  • EN
  • DE
  • IT

1N5360BRLG(25V)

Part No 1N5360BRLG(25V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150083-1N5360BRLG(25V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5360BRLG(25V) CAD Model

Description

Product Overview: 1N5360BRLG(25V) Zener Diode from ON Semiconductor

The 1N5360BRLG from ON Semiconductor is a robust and reliable Zener diode designed to provide excellent voltage regulation with a nominal Zener voltage of 25V. This component is a popular choice in a wide range of electronic applications due to its ability to maintain a stable voltage over a broad range of currents, making it an essential component for voltage regulation and protection purposes.

Key Features

  • Zener Voltage (V<sub>Z): 25V
  • Power Dissipation: 5W, which allows it to handle significant power levels in a compact form factor.
  • Package: The 1N5360BRLG comes in an axial-lead, glass-bodied DO-201AE package, which is known for its durability and high thermal conductivity.
  • Configuration: Single diode
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation for sensitive circuits.
  • Operating Temperature Range: -65°C to +200°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The 1N5360BRLG is suitable for a variety of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Surge protection in consumer electronics
  • Overvoltage protection in industrial systems
  • Motor control circuits
  • Backup power systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5360BRLG is no exception. This Zener diode is designed to meet or exceed the stringent requirements of the electronic industry, ensuring high reliability and performance. The component is also RoHS compliant, meaning it adheres to environmental standards by avoiding the use of hazardous substances.

Ordering Information

When ordering this Zener diode, the full part number is 1N5360BRLG. It is available in bulk or tape and reel packaging options to accommodate different manufacturing requirements. For detailed specifications and ordering information, customers should refer to the official ON Semiconductor datasheet for the 1N5360BRLG.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8924 $58.3860
37+ $3.1936 $118.1632
56+ $3.0942 $173.2752
78+ $2.9949 $233.6022
100+ $2.8944 $289.4400
134+ $2.5953 $347.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess