EN
  • EN
  • DE

1N5358BRLG(22V)

Part No 1N5358BRLG(22V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150081-1N5358BRLG(22V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5358BRLG(22V) CAD Model

Description

1N5358BRLG(22V) Zener Diode by ON Semiconductor

The 1N5358BRLG is a robust 22V Zener diode designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This Zener diode offers a 5W power dissipation, making it suitable for a wide range of voltage regulation applications. It is commonly used in overvoltage protection, voltage stabilization, and as a reference element in various electronic circuits.

Key Features:

  • Nominal Zener Voltage: 22V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Rated at 5W, this diode can handle significant power levels, making it ideal for high-power applications.
  • Surge Current Capability: It is capable of withstanding surge currents, ensuring reliability and stability in the event of voltage spikes.
  • Package: The 1N5358BRLG comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on printed circuit boards.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +200°C, making it suitable for use in harsh environmental conditions.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly, adhering to the RoHS directive which limits the use of hazardous substances in electronic equipment.

Applications:

The 1N5358BRLG Zener diode is versatile and can be used in various applications including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls

ON Semiconductor's commitment to quality ensures that the 1N5358BRLG Zener diode is a reliable component for designers and engineers looking to maintain a stable voltage in their electronic designs. Whether you are working on a simple power supply or a complex industrial system, this Zener diode is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,115+ $0.2599 $289.7885
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess