EN
  • EN
  • DE

1N5348BRLG(11V)

Part No 1N5348BRLG(11V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150072-1N5348BRLG(11V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5348BRLG(11V) CAD Model

Description

Product Overview: 1N5348BRLG(11V) Zener Diode from ON Semiconductor

The 1N5348BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is specifically engineered to provide a precise voltage regulation solution, making it an essential component for a wide range of electronic applications. The "BRLG" suffix denotes that this product is provided in a bulk package, suitable for high-volume production needs.

Rated at 11 volts with a tolerance of ±5%, the 1N5348BRLG is a 5W Zener diode, which means it can dissipate up to 5 watts of power, ensuring stable performance even under significant power conditions. This makes it an excellent choice for power supply circuits, voltage stabilization tasks, and as a reference element in various electronic applications.

The diode comes in a highly reliable DO-201AD package that is not only easy to mount on a wide variety of PCBs but also provides excellent thermal performance. Its lead-free design is compliant with the RoHS directive, making it an environmentally friendly option for companies looking to meet stringent environmental regulations.

Key Features:

  • Diode Type: Zener
  • Nominal Zener Voltage: 11V
  • Power Dissipation: 5W
  • DO-201AD package for through-hole mounting
  • Operational temperature range: -65°C to +175°C
  • Lead-free and RoHS compliant
  • High surge capability
  • Low Zener impedance
  • ±5% Voltage tolerance

Applications:

  • Power management
  • Voltage regulation
  • Overvoltage protection
  • Surge suppression
  • Consumer electronics
  • Industrial electronics

The 1N5348BRLG Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of power handling capabilities, precise voltage regulation, and environmental consciousness make it a top choice for engineers and designers looking to create efficient and sustainable electronic products.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6683 $60.6781
17+ $7.1125 $120.9125
26+ $6.8907 $179.1582
35+ $6.6678 $233.3730
45+ $6.4461 $290.0745
60+ $5.7785 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess