EN
  • EN
  • DE

1N5356BRLG(19V)

Part No 1N5356BRLG(19V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150079-1N5356BRLG(19V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5356BRLG(19V) CAD Model

Description

Product Overview: 1N5356BRLG(19V) Zener Diode

The 1N5356BRLG from ON Semiconductor is a robust and reliable Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 19V. This component is a part of ON Semiconductor's high-quality Zener voltage regulator series, which is widely used in a variety of electronic circuits to provide overvoltage protection and precise voltage regulation.

Key Features:

  • Zener Voltage (Vz): The 1N5356BRLG has a Zener voltage of 19V, making it suitable for a broad range of applications that require a fixed voltage reference.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, making it ideal for more demanding applications.
  • Package: Encased in an Axial Lead package, the 1N5356BRLG is designed for through-hole mounting, which ensures easy installation and strong mechanical stability.
  • Surge Current Specification: The device can withstand surge currents, thereby providing additional protection against voltage spikes and enhancing the reliability of the circuit it is used in.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in electronic circuits.
  • Operating Temperature: This Zener diode operates effectively over a wide temperature range from -65°C to +175°C, ensuring stability and functionality under varying environmental conditions.

Applications:

The 1N5356BRLG Zener diode is suitable for a variety of applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

ON Semiconductor's commitment to quality ensures that the 1N5356BRLG Zener diode meets the stringent requirements of electronic professionals and hobbyists alike. Whether you are designing a new circuit or troubleshooting an existing one, the 1N5356BRLG provides the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess