EN
  • EN
  • DE

1N5356BG

Part No 1N5356BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 19V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 19V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 3 Ohm
Current - Reverse Leakage @ Vr 500nA @ 14.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002261-1N5356BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5356BG CAD Model

Description

ON Semiconductor 1N5356BG Zener Diode

The 1N5356BG is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This Zener diode is designed to provide voltage regulation with a nominal Zener voltage of 19V, making it suitable for a variety of applications that require precise voltage control.

Key Features

  • Zener Voltage: The 1N5356BG offers a Zener voltage of 19V with a tolerance of ±5%, which is ideal for voltage regulation in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: Encased in an axial-lead, transfer-molded plastic package, the 1N5356BG ensures durability and ease of mounting on a variety of PCB layouts.
  • Surge Capability: It can withstand surge currents, making it an excellent choice for protecting circuits against voltage spikes.
  • Temperature Stability: The diode features a low dynamic impedance and operates efficiently over a broad temperature range, ensuring stable performance under varying environmental conditions.

Applications

The 1N5356BG Zener diode is versatile and can be used in a wide range of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1N5356BG Zener diode is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Whether you are designing consumer electronics or industrial systems, the 1N5356BG is a reliable choice for your voltage regulation needs.

Conclusion

The 1N5356BG from ON Semiconductor is a high-performance Zener diode that offers precise voltage regulation, high power dissipation, and surge protection. Its robust design and wide operating temperature range make it an excellent choice for designers looking for a dependable component to integrate into their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess