EN
  • EN
  • DE

1N5356B

Part No 1N5356B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 19V 5W AXIAL / Zener Diode 19 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 14.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5356
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1N5356BOS,2156-1N5356B-ON,ONSONS1N5356B
Standard Package 1,000
Win Source Part Number 1035300-1N5356B
Ultra Librarian 3D Model Ultra Librarian 1N5356B CAD Model

Description

Product Overview: 1N5356B Zener Diode

The 1N5356B is a robust Zener diode produced by ON Semiconductor, designed to offer superior voltage regulation with a nominal Zener voltage of 19 volts. This high-performance component is a staple in electronic circuits where precise voltage control is crucial.

Key Features

  • Zener Voltage: The 1N5356B provides a Zener voltage of 19V, making it suitable for a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can handle significant power levels, ideal for more demanding circuits.
  • Tolerance: The voltage tolerance of ±5% ensures reliable and consistent performance across various conditions.
  • Package: Packaged in a standard axial-lead, the 1N5356B is easy to install and fits well in a variety of circuit board layouts.
  • Operating Temperature: It operates efficiently over a wide temperature range from -65°C to +175°C, ensuring stability in diverse environments.

Applications

The 1N5356B Zener diode is widely used in an array of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5356B is no exception. This component is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Users can expect a reliable and long-lasting performance, which is a hallmark of ON Semiconductor products.

Environmental Compliance

The 1N5356B is also designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium, making it a safer choice for both consumers and the environment.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess