EN
  • EN
  • DE

1N5355B

Part No 1N5355B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 5W AXIAL / POWER DISSIPATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Power - Max 5W
Impedance (Maximum) (Zzt) 2.5 Ohms
Current - Reverse Leakage at Vr 500nA at 13.7V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Part Number Series 1N5355
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810671-1N5355B
Ultra Librarian 3D Model Ultra Librarian 1N5355B CAD Model

Description

The 1N5355B is a robust Zener voltage regulator diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is a popular choice for providing regulation in a variety of electronic applications, thanks to its precise voltage control and high reliability.

With a Zener voltage of 18V, the 1N5355B can stabilize voltage fluctuations and protect sensitive components in power supply circuits. This makes it an ideal component for use in industrial and consumer electronic equipment where a steady voltage is crucial for optimal performance.

Key Features

  • Power Dissipation: The 1N5355B is capable of dissipating up to 5 watts of power, allowing it to handle significant energy without overheating, which is essential for maintaining system stability.
  • High Surge Capability: This diode can withstand surge currents, making it suitable for applications that may experience short bursts of high power.
  • Standard Zener Breakdown Voltage Range: It offers a breakdown voltage range of 18V, which is suitable for a wide range of applications.
  • Package: Packaged in a transfer-molded plastic case, the 1N5355B is offered in an axial-lead, T-18 configuration, which is easy to install in various circuit layouts.
  • Temperature Stability: The Zener voltage is stable across a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this component is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the 1N5355B Zener diode makes it suitable for an array of applications, including:

  • Power management in consumer electronics such as televisions and computers.
  • Overvoltage protection in various types of circuits and systems.
  • Voltage regulation in battery-operated devices.
  • Industrial equipment requiring consistent voltage levels.

Whether you are designing a new piece of equipment or repairing an existing one, the 1N5355B from ON Semiconductor is a reliable choice for ensuring stable voltage and protecting your electronic components.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3004 $51.0680
410+ $0.2465 $101.0650
630+ $0.2388 $150.4440
870+ $0.2311 $201.0570
1,120+ $0.2234 $250.2080
1,500+ $0.2003 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess