EN
  • EN
  • DE

1N5354BG

Part No 1N5354BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic TM 40 Zener Voltage Regulators | DIODE ZENER 17V 5W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 17V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 2.5 Ohms
Current - Reverse Leakage at Vr 500nA at 12.9V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5354
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 728692-1N5354BG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5354BG CAD Model

Description

ON Semiconductor 1N5354BG Zener Diode

The 1N5354BG is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This high-quality semiconductor device is designed to provide voltage regulation and protection in a variety of electronic circuits. It is commonly used in power supply applications where it can stabilize voltage and safeguard sensitive components from electrical damage.

Key Features

  • Voltage Regulation: The 1N5354BG offers a Zener voltage of 17V, making it suitable for applications that require a precise voltage reference.
  • High Power Rating: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it ideal for more demanding applications.
  • Surge Capability: It has a surge current specification that ensures the device can withstand transient over-voltage conditions, providing additional protection for electronic circuits.
  • Package: Enclosed in a DO-201AE package, the 1N5354BG is designed for through-hole mounting, which makes it easy to install on a variety of printed circuit boards (PCBs).
  • Temperature Range: The device operates within a wide temperature range of -65°C to +175°C, ensuring stable performance across various environmental conditions.

Applications

The 1N5354BG Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Other types of power converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N5354BG Zener diode is no exception, with its manufacturing process focused on ensuring product longevity and consistent performance. It is a testament to ON Semiconductor's dedication to providing electronic components that meet the stringent requirements of the industry.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the correct implementation of the 1N5354BG Zener diode in their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3687 $51.6180
335+ $0.3026 $101.3710
515+ $0.2931 $150.9465
705+ $0.2837 $200.0085
915+ $0.2742 $250.8930
1,225+ $0.2458 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess