EN
  • EN
  • DE

1N5349BRL

Part No 1N5349BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 5W AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5349
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 843044-1N5349BRL
Ultra Librarian 3D Model Ultra Librarian 1N5349BRL CAD Model

Description

Product Overview: 1N5349BRL Zener Diode

The 1N5349BRL from ON Semiconductor is a robust and reliable Zener diode, designed to provide a precise voltage reference. This component is a popular choice for voltage regulation and protection applications across various electronic circuits. The 1N5349BRL is housed in an axial-lead, transfer-molded plastic package that ensures durability and ease of mounting on printed circuit boards.

Key Features

  • Voltage Regulation: The 1N5349BRL offers a Zener voltage of 12V, making it suitable for a range of regulated power supplies and voltage reference applications.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, making it ideal for more demanding circuits.
  • Standard Tolerance: The diode comes with a standard tolerance of ±5%, providing a reliable and consistent performance across various conditions.
  • High Surge Capability: It is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Wide Operating Temperature Range: The 1N5349BRL operates effectively within a temperature range of -65°C to +200°C, allowing for its use in extreme environmental conditions.

Applications

The 1N5349BRL is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage stabilization in consumer electronics
  • Industrial electronics voltage referencing
  • Automotive systems that require stable voltage

Quality and Standards

ON Semiconductor is known for its commitment to quality, and the 1N5349BRL is no exception. This product is manufactured to meet high industry standards, ensuring reliability and performance. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

In conclusion, the 1N5349BRL Zener diode from ON Semiconductor is a high-performance solution for your voltage regulation and protection needs. With its robust design, reliable operation, and versatile application potential, it stands as an excellent choice for designers looking for a dependable Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1985 $50.6175
615+ $0.1628 $100.1220
955+ $0.1578 $150.6990
1,310+ $0.1527 $200.0370
1,695+ $0.1476 $250.1820
2,270+ $0.1323 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,746 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess