EN
  • EN
  • DE

1N5343BRLG(7.5V)

Part No 1N5343BRLG(7.5V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150067-1N5343BRLG(7.5V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5343BRLG(7.5V) CAD Model

Description

Product Overview: 1N5343BRLG(7.5V) Zener Diode

The 1N5343BRLG from ON Semiconductor is a robust Zener diode designed to provide precision voltage regulation. This electronic component is part of a comprehensive range of Zener diodes from ON Semiconductor, known for their high quality and reliability. The 1N5343BRLG specifically offers a nominal Zener voltage of 7.5V, making it suitable for a variety of applications that require a regulated voltage in this range.

Key Features

  • Zener Voltage (Vz): The device has a Zener voltage of 7.5V with a tolerance of ±5%, which is ideal for voltage regulation in many circuits.
  • Power Dissipation: With a power dissipation of 5W, the diode can handle significant power levels, making it suitable for higher power applications.
  • Package: The diode comes in an axial-lead, transfer-molded plastic package that enhances its durability and thermal performance. This package is also known for its ease of installation.
  • Thermal Resistance: It features a low thermal resistance, ensuring efficient heat dissipation during operation.
  • Surge Capability: The diode can withstand surge currents, providing protection against voltage spikes and enhancing circuit reliability.

Applications

The 1N5343BRLG Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5343BRLG is no exception. It is manufactured to stringent standards, ensuring reliable performance in a wide range of operating conditions. The component is also RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union.

Whether you are designing a power supply, looking to protect sensitive electronics, or need a reliable voltage reference, the 1N5343BRLG Zener diode from ON Semiconductor is an excellent choice for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess