EN
  • EN
  • DE

1N5337BG

Part No 1N5337BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Zener Diode 4.7 V 5 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name 1N5337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905702-1N5337BG
Ultra Librarian 3D Model Ultra Librarian 1N5337BG CAD Model

Description

ON Semiconductor 1N5337BG Zener Diode

The 1N5337BG is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This electronic component is designed to provide a precise voltage regulation solution across various applications, making it an essential part of power management systems. The 1N5337BG is particularly well-suited for use in voltage stabilization and clipping circuits, ensuring that sensitive components are protected from voltage spikes and surges.

Key Features

  • Voltage Regulation: The 1N5337BG offers a Zener voltage of 4.7V, which is ideal for a wide range of low-voltage applications.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant energy, making it suitable for high-power operations.
  • Package: Encased in an axial-lead, transfer-molded plastic package, the 1N5337BG ensures durability and easy mounting on printed circuit boards (PCBs).
  • Temperature Stability: The device operates efficiently over a broad temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications, providing a balance between precision and cost-effectiveness.

Applications

The versatility of the 1N5337BG Zener diode makes it suitable for a variety of applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Switching operations

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet industry standards. The 1N5337BG is manufactured with this commitment in mind, ensuring that each diode provides reliable performance in your electronic designs. Whether you are developing consumer electronics, industrial control systems, or automotive applications, the 1N5337BG Zener diode is an excellent choice for maintaining voltage regulation and circuit protection.

With its robust construction, consistent operation, and ON Semiconductor's reputation for quality, the 1N5337BG is a component that engineers and designers can trust for their most demanding applications.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9896 $54.4280
125+ $0.8120 $101.5000
195+ $0.7866 $153.3870
265+ $0.7612 $201.7180
340+ $0.7359 $250.2060
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess