EN
  • EN
  • DE

1N5334BRLG

Part No 1N5334BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 150μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002239-1N5334BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5334BRLG CAD Model

Description

ON Semiconductor 1N5334BRLG Zener Diode

The 1N5334BRLG from ON Semiconductor is a robust Zener diode that provides a reliable solution for voltage regulation and protection in a wide range of electronic circuits. This Zener diode is designed to handle a power dissipation of 5W, making it suitable for high-power applications where voltage stability is crucial.

Key Features

  • Voltage Regulation: The 1N5334BRLG offers excellent voltage regulation capabilities with a nominal Zener voltage of 3.9V, ensuring stable operation in your electronic designs.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can withstand higher power levels, making it ideal for more demanding applications.
  • High Surge Capability: This component is capable of sustaining high surge currents, providing additional protection against voltage spikes and transients.
  • Tolerance: The Zener voltage tolerance is ±5%, which strikes a balance between precision and affordability, catering to a variety of design requirements.
  • Package: The 1N5334BRLG is offered in an Axial Lead package, which is easy to install and fits well in through-hole PCB designs.
  • Operating Temperature Range: It operates within a wide temperature range from -65°C to +175°C, making it suitable for use in harsh environmental conditions.

Applications

The 1N5334BRLG Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in industrial systems
  • Voltage reference in measurement equipment

ON Semiconductor's commitment to quality ensures that the 1N5334BRLG Zener diode is a reliable component for designers and engineers looking to stabilize voltage and protect sensitive electronics. With its combination of power handling, precision, and robustness, the 1N5334BRLG is an excellent choice for your circuit protection and regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3334 $50.0100
370+ $0.2736 $101.2320
570+ $0.2651 $151.1070
780+ $0.2565 $200.0700
1,010+ $0.2480 $250.4800
1,350+ $0.2223 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess