EN
  • EN
  • DE

1N5334BRLG(3.6V)

Part No 1N5334BRLG(3.6V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150057-1N5334BRLG(3.6V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5334BRLG(3.6V) CAD Model

Description

Product Overview: 1N5334BRLG(3.6V) Zener Diode by ON Semiconductor

The 1N5334BRLG is a robust 3.6-volt Zener diode designed and manufactured by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This Zener diode is part of ON Semiconductor's extensive range of voltage regulator devices, which are designed to provide a precise voltage reference. The 1N5334BRLG is widely used in various applications, including voltage stabilization and voltage regulation circuits, ensuring reliable operation and protection for sensitive electronics.

Key Features

  • Voltage Precision: The 1N5334BRLG offers a nominal Zener voltage of 3.6V with a standard tolerance, making it suitable for applications requiring accurate voltage regulation.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it ideal for higher power applications.
  • Package: The device is housed in an axial-lead, transfer-molded plastic package that ensures ease of mounting and long-term durability. The package is also designed for optimal thermal performance.
  • Temperature Stability: The Zener voltage is stable over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Surge Capability: It can withstand surge currents, making it robust against transient voltage spikes often found in electrical circuits.
  • RoHS Compliant: The 1N5334BRLG is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

Applications

  • Power supply circuits
  • Overvoltage protection
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication systems

ON Semiconductor's 1N5334BRLG Zener diode is a reliable component for designers and engineers looking to maintain a fixed voltage level within their electronic circuits. Its robust design and consistent performance make it a preferred choice for a wide range of applications where voltage control and protection are paramount.

Ordering and Packaging Information

The 1N5334BRLG Zener diode is available in bulk or tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed ordering and packaging information, refer to the ON Semiconductor datasheet or contact their support team for assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess