EN
  • EN
  • DE

1N5265BRL

Part No 1N5265BRL
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976855-1N5265BRL
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5265BRL CAD Model

Description

Product Overview: 1N5265BRL Zener Diode from ON Semiconductor

The 1N5265BRL is a robust and reliable Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically crafted to offer voltage regulation with a nominal Zener voltage of 60V, making it ideal for a wide range of applications that require precise voltage control.

Key Features

  • Zener Voltage (VZ): 60V
  • Power Dissipation (PD): 500 mW
  • Package: DO-35
  • Configuration: Single
  • Tolerance: ±5%
  • Operating Temperature Range: -65°C to +175°C
  • Non-repetitive Peak Reverse Power Dissipation: 2W

The 1N5265BRL Zener diode is encapsulated in a small and highly efficient DO-35 package, which ensures minimal footprint on the circuit board while providing excellent thermal performance. The diode’s small size makes it suitable for high-density installation, and its leads are readily solderable, ensuring easy integration into various electronic assemblies.

Applications

This Zener diode is versatile and can be used in a multitude of electronic circuits. Its primary function is to provide voltage regulation, protecting components from overvoltage conditions. It is also commonly employed in voltage reference circuits, surge suppression systems, and switch-mode power supplies. The 1N5265BRL is well-suited for use in consumer electronics, telecommunications equipment, and industrial machinery, among other applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5265BRL is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high reliability and performance under various environmental conditions. The device is also compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you are designing a new system or looking to improve an existing one, the 1N5265BRL Zener diode from ON Semiconductor is an excellent choice for stable and reliable voltage regulation.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0247 $57.7980
5,685+ $0.0203 $115.4055
8,775+ $0.0198 $173.7450
12,125+ $0.0191 $231.5875
15,625+ $0.0185 $289.0625
20,980+ $0.0166 $348.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess