EN
  • EN
  • DE

1N5247BTR

Part No 1N5247BTR
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 17V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Zener Diode 17 V 500 mW ±5% Through Hole DO-35
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N5247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5247BTRFSCT, 1N5247BTRFSDKR, 1N5247BTRFS-ND, 1N5247BTRFSDKR-ND, 1N5247BTRFSTR, 1N5247BTRFSDKRINACTIVE
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905695-1N5247BTR
Ultra Librarian 3D Model Ultra Librarian 1N5247BTR CAD Model

Description

ON Semiconductor 1N5247BTR Zener Diode

The 1N5247BTR from ON Semiconductor is a robust and reliable Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This Zener diode is a popular choice for a wide range of electronic applications, from power supply circuits to voltage reference purposes. It's known for its consistent performance and high level of precision.

Key Features

  • Voltage Regulation: The 1N5247BTR provides a nominal Zener voltage of 17V, making it suitable for a variety of voltage regulation tasks within its specified tolerance range.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it ideal for use in both commercial and industrial environments.
  • Package: Encased in a DO-35 package, the device is compact and suitable for through-hole mounting, allowing for easy integration into a wide range of electronic circuits.
  • High Stability: The diode offers high stability and reliability over its operational temperature range, ensuring consistent performance across various conditions.
  • Tolerance: It features a standard tolerance of ±5%, providing precise voltage regulation for sensitive electronic components.

Applications

  • Power supply circuits
  • Voltage stabilization
  • Surge protection
  • Waveform shaping
  • Logic level shifting

The 1N5247BTR is designed to meet the stringent requirements of the electronics industry, providing a cost-effective solution for managing voltage within electronic systems. Its robust construction ensures that it can withstand the rigors of daily use, while its precise voltage control protects sensitive electronic components from voltage spikes and variations.

Whether you're designing a new electronic product or servicing existing equipment, the ON Semiconductor 1N5247BTR Zener diode is an excellent choice for maintaining voltage stability and ensuring the longevity of your electronic components.

With ON Semiconductor's commitment to quality and performance, you can trust the 1N5247BTR to deliver consistent results in your electronic projects.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3,940+ $0.0147 $57.9180
9,525+ $0.0122 $116.2050
14,855+ $0.0117 $173.8035
20,410+ $0.0113 $230.6330
26,320+ $0.0110 $289.5200
35,295+ $0.0099 $349.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 3940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess