EN
  • EN
  • DE

1N5247B

Part No 1N5247B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 17V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5247
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854326-1N5247B
Ultra Librarian 3D Model Ultra Librarian 1N5247B CAD Model

Description

ON Semiconductor 1N5247B Zener Diode

The 1N5247B from ON Semiconductor is a reliable Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 17 volts. This device is designed to provide a convenient and efficient solution for applications requiring voltage regulation and is particularly suitable for situations where a stable reference voltage is essential.

Key Features:

  • Voltage Regulation: The 1N5247B provides a Zener voltage of 17V, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle a moderate amount of power, ensuring stable operation under typical conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your circuit designs.
  • Package: Encased in a DO-35 glass package, the 1N5247B is designed for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.
  • Operating Temperature: This diode can operate over a wide temperature range from -65°C to +200°C, providing reliable performance in various environmental conditions.

Applications:

The 1N5247B Zener diode is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection devices
  • Waveform shaping circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N5247B Zener diode is no exception. It is manufactured to high standards, ensuring that it meets the requirements of the most demanding electronic systems. With its robust construction and proven design, this Zener diode is a dependable choice for engineers and designers looking for a component that delivers consistent performance.

Whether you are designing a simple power supply or a complex analog circuit, the 1N5247B Zener diode from ON Semiconductor is an excellent choice for maintaining voltage stability and protecting your electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,405+ $0.0170 $57.8850
8,265+ $0.0140 $115.7100
12,825+ $0.0136 $174.4200
17,545+ $0.0132 $231.5940
22,730+ $0.0127 $288.6710
30,615+ $0.0113 $345.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 3405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess