EN
  • EN
  • DE

SY10E164JC-TR

Part No SY10E164JC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 16:1 28PLCC / Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E164
Other Names SY10E164JC TR,SY10E164JC TR,SY10E164JCTR,SY10E164JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256997-SY10E164JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E164JC-TR CAD Model

Description

The SY10E164JC-TR is a quintessential component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, specifically tailored for high-speed applications requiring the utmost precision and reliability.

Key Features

  • High-Speed Operation: The SY10E164JC-TR is engineered for rapid signal processing, making it an ideal choice for applications that demand high-speed data transmission and critical timing operations.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be power-efficient, ensuring minimal power wastage and heat generation, which is crucial for maintaining system stability and longevity.
  • Advanced ECL Technology: Utilizing the latest advancements in Emitter Coupled Logic, the SY10E164JC-TR offers superior performance characteristics, including fast switching times and high noise immunity.
  • Robust Temperature Range: The device is built to operate effectively across a wide temperature range, making it suitable for industrial and commercial applications that may experience variable environmental conditions.

Applications

The SY10E164JC-TR is versatile and can be used in a variety of high-speed digital systems. Some of its common applications include:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • High-frequency clock distribution networks
  • High-performance computing

Quality and Support

Microchip Technology stands behind the SY10E164JC-TR with a commitment to quality and customer support. The device is manufactured to the highest standards to ensure reliable performance and is backed by Microchip's comprehensive technical support network. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of the SY10E164JC-TR into their projects.

Whether you're designing a sophisticated communication system or a high-speed computing platform, the SY10E164JC-TR from Microchip Technology offers the performance and reliability you need to deliver a competitive edge.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8274 $83.6548
4+ $34.3201 $137.2804
6+ $33.2475 $199.4850
8+ $32.1750 $257.4000
10+ $31.1025 $311.0250
13+ $27.8849 $362.5037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 442 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess