EN
  • EN
  • DE

1N5243B

Part No 1N5243B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 13 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5243
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1323983-1N5243B
Ultra Librarian 3D Model Ultra Librarian 1N5243B CAD Model

Description

ON Semiconductor 1N5243B Zener Diode

The ON Semiconductor 1N5243B is a robust Zener diode designed for voltage regulation and voltage reference applications. With its precise voltage control and high reliability, this component is an ideal choice for a wide range of electronic circuits, from power supplies to voltage regulators.

Key Features

  • Voltage Range: The 1N5243B offers a nominal Zener voltage of 13V, which makes it suitable for applications requiring a stable reference voltage in this range.
  • Power Dissipation: This diode has a power dissipation of 500mW, ensuring that it can handle moderate power levels without overheating, making it reliable for continuous operation in various devices.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and cost-effectiveness for most standard applications.
  • Package: The diode comes in a DO-35 glass package, which is known for its high thermal stability and durability, ensuring a long operational lifespan even in challenging conditions.
  • Temperature Stability: With an operating temperature range of -65°C to +200°C, the 1N5243B is designed to perform reliably in extreme temperatures, making it suitable for a variety of environments.

Applications

The 1N5243B Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation circuits to maintain a stable output voltage.
  • Protection circuits to prevent overvoltage conditions.
  • Clipping circuits to limit signal voltage peaks.
  • Reference elements in precision applications and analog circuits.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5243B Zener diode is no exception. Each diode is rigorously tested to ensure it meets the high standards for performance and reliability that ON Semiconductor customers expect. Whether for industrial, commercial, or consumer applications, the 1N5243B is a dependable choice for designers looking for a Zener diode with stable performance and long-term reliability.

For detailed specifications and application notes, customers are encouraged to consult the official ON Semiconductor datasheets and product guides to ensure the 1N5243B meets their specific requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3,940+ $0.0147 $57.9180
9,525+ $0.0122 $116.2050
14,855+ $0.0117 $173.8035
20,410+ $0.0113 $230.6330
26,320+ $0.0110 $289.5200
35,295+ $0.0099 $349.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 3940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess