EN
  • EN
  • DE

1N5234BTR

Part No 1N5234BTR
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5234
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854322-1N5234BTR
Ultra Librarian 3D Model Ultra Librarian 1N5234BTR CAD Model

Description

Product Overview: 1N5234BTR by ON Semiconductor

The 1N5234BTR from ON Semiconductor is a robust and reliable Zener diode, designed to offer a precise voltage regulation solution for a wide range of electronic applications. This component is a testament to ON Semiconductor's commitment to providing high-quality, performance-driven products that cater to the needs of modern electronic circuits.

Key Features

  • Voltage Regulation: The 1N5234BTR provides a nominal Zener voltage of 6.2V, making it suitable for voltage regulation tasks in various circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power, ensuring stable operation in different conditions.
  • Tolerance: This device features a standard Zener voltage tolerance of ±5%, which is adequate for many applications where precise voltage control is not critical.
  • Package: Encased in a DO-35 glass package, the 1N5234BTR is designed for through-hole mounting, making it easy to install on printed circuit boards (PCBs).
  • Operating Temperature: It can operate over a wide temperature range from -65°C to 175°C, providing reliable performance in various environmental conditions.

Applications

The 1N5234BTR Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Waveform shaping in signal processing circuits
  • Reference elements in precision measurement devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5234BTR is no exception. Each diode is meticulously crafted to meet the high standards set by the industry, ensuring that customers receive a product that not only performs well but also stands the test of time.

In summary, the 1N5234BTR Zener diode from ON Semiconductor is a reliable and cost-effective solution for circuit designers looking for a voltage regulation component. Its robust design, combined with its ability to handle a wide range of temperatures and power levels, makes it a versatile choice for various electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess