EN
  • EN
  • DE

1N4752A

Part No 1N4752A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Power Z-Diodes | DIODE ZENER 33V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 45 Ohms
Current - Reverse Leakage at Vr 5μA at 25.1V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4752
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121821-1N4752A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4752A CAD Model

Description

ON Semiconductor 1N4752A Zener Diode

The 1N4752A is a highly reliable Zener diode from ON Semiconductor, designed to provide a precise voltage reference. This diode is commonly used in voltage regulation applications to protect sensitive electronics from overvoltage conditions, and it is also employed in power supply circuits to provide a stable reference voltage.

Key Features:

  • Voltage Regulation: The 1N4752A offers a nominal Zener voltage of 33V, providing a stable reference voltage for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1 watt, this Zener diode is capable of handling a significant amount of energy, making it suitable for a range of applications.
  • High Stability: This component is designed for optimal stability, ensuring consistent performance and reliability over time.
  • Package: The diode is available in a DO-41 axial-lead package, which is widely used and easy to install in various types of circuit boards.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +200°C, making it suitable for use in harsh environments.

Applications:

The 1N4752A is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Surge protection devices
  • Voltage reference in instrumentation
  • Consumer electronics
  • Industrial electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N4752A Zener diode is no exception. The device is manufactured to ensure high reliability and performance consistency, which is critical for maintaining the integrity of the electronic systems it is used in.

Overall, the 1N4752A Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking for a robust voltage regulation solution. Its combination of features, including its stable Zener voltage, power dissipation capabilities, and reliability, make it a valuable component in any electronic system requiring voltage regulation or protection.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess