EN
  • EN
  • DE

1N4731ARL

Part No 1N4731ARL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854310-1N4731ARL
Ultra Librarian 3D Model Ultra Librarian 1N4731ARL CAD Model

Description

The 1N4731ARL is a robust Zener diode produced by ON Semiconductor, a leading manufacturer known for its high-quality electronic components. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to protect sensitive electronics from overvoltage conditions.

Key Features

  • Nominal Zener Voltage: 4.3V
  • Power Dissipation: 1W, making it suitable for high-power applications
  • Tolerance: ±5% standard tolerance on nominal zener voltage
  • Package: Axial-lead, DO-41 package for easy PCB mounting
  • Operating and Storage Temperature: -65°C to +200°C
  • Qualification: The product is qualified to AEC-Q101 standards for automotive applications
  • Configuration: Single

Applications

The 1N4731ARL Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Other types of electronic circuits where a stable Zener voltage is required

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N4731ARL is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and automotive applications. The product's qualification to AEC-Q101 standards underscores its reliability and suitability for use in harsh environments.

Environmental Compliance

The 1N4731ARL adheres to environmental standards, including RoHS compliance, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

Ordering Information

The 1N4731ARL is available in bulk or tape and reel packaging, making it convenient for both small-scale projects and large-volume production. Customers can order this Zener diode through ON Semiconductor's authorized distributors or directly from their website, ensuring easy access to this reliable component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess