Product Overview: 1N4729A-3.6V Zener Diode
The 1N4729A-3.6V is a highly reliable Zener diode from ON Semiconductor, designed to provide a precise voltage regulation in a variety of electronic applications. This Zener diode is typically used for voltage clamping and voltage reference purposes, ensuring stable operation in circuits that require a fixed voltage level.
Key Features
- Nominal Zener Voltage: 3.6V with a tolerance of ±5%, providing a precise voltage reference for various electronic designs.
- Power Dissipation: Capable of dissipating up to 1 watt of power, making it suitable for high-power applications.
- Package: Housed in a DO-41 glass package that offers both durability and ease of mounting on printed circuit boards (PCBs).
- Test Current: Operates at a test current of 76mA, ensuring stable Zener voltage under specified test conditions.
- Temperature Stability: Exhibits excellent stability over a wide operating temperature range, maintaining consistent performance from -65°C to 200°C.
- Reverse Leakage Current: Features a low reverse leakage current, contributing to the overall efficiency of the circuit.
Applications
The 1N4729A-3.6V is versatile and can be used in a multitude of applications, including:
- Voltage regulation modules
- Surge protection circuits
- Power supply circuits
- Consumer electronics
- Telecommunication devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the 1N4729A-3.6V is no exception. This Zener diode is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. Whether you're designing power supplies or protecting sensitive electronics, the 1N4729A-3.6V is an excellent choice for a stable and dependable Zener diode solution.