EN
  • EN
  • DE
  • IT

1N4001RLG

Part No 1N4001RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 50V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 005289-1N4001RLG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4001RLG CAD Model

Description

The 1N4001RLG is a versatile and reliable rectifier diode from ON Semiconductor, a leading manufacturer in the electronic components industry. This diode is designed to meet a wide range of requirements for general-purpose rectification in electronic circuits. With its robust construction and proven performance, the 1N4001RLG is a staple component in power supplies, converters, and many other types of electronic equipment.

Key Features

  • Maximum Repetitive Reverse Voltage: 50 volts, making it suitable for low voltage applications.
  • Average Rectified Forward Current: 1.0 Amp, providing sufficient current handling capability for a variety of applications.
  • Surge Current Capacity: The diode can handle surge currents up to 30 Amps, ensuring reliability under transient conditions.
  • Low Forward Voltage Drop: Typically 1.1 volts at 1.0 Amp, contributing to energy efficiency in the circuits where it is used.
  • High Surge Capability: Designed to withstand high surge conditions, enhancing the durability of the end product.
  • Case Style: Available in an axial-lead package for easy implementation into various circuit designs.

Applications

The 1N4001RLG diode is highly versatile and can be used in numerous applications, including but not limited to:

  • Power supply rectification
  • DC-DC converters
  • Battery charging circuits
  • Reverse voltage protection
  • Freewheeling diodes in inductive loads

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1N4001RLG diode is manufactured with this commitment in mind, ensuring reliability and performance. It is designed to meet the rigorous standards of the electronics industry and is suitable for commercial-grade applications.

Environmental Compliance

The 1N4001RLG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in a wide range of markets, including those that require adherence to strict environmental regulations.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0574 $50.2250
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,525+ $0.0442 $200.0050
5,855+ $0.0427 $250.0085
7,835+ $0.0383 $300.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess