EN
  • EN
  • DE

100315SC

Part No 100315SC
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 750MHZ 16SOIC  /  Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 750 MHz
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 48
Win Source Part Number 1185705-100315SC
Ultra Librarian 3D Model Ultra Librarian 100315SC CAD Model

Description

The ON Semiconductor Product 100315SC is a high-performance triple differential XOR/XNOR gate designed for applications requiring ultra-fast and reliable digital logic operations. This advanced integrated circuit (IC) is a crucial component in digital systems where speed and accuracy are paramount, such as in high-speed computing, communication systems, and sophisticated signal processing circuits.

Key Features

  • High-Speed Operation: Engineered for rapid signal processing, the 100315SC provides exceptional speed, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its fast operation, it is designed to consume minimal power, which is critical for energy-efficient designs.
  • Versatile Logic Functions: The ability to perform both XOR and XNOR operations makes this gate a versatile component for various logic circuits.
  • Triple Differential Inputs: The inclusion of three differential inputs ensures that the IC can handle multiple signals simultaneously, increasing the complexity of operations it can perform.
  • Robust Output Stages: The outputs are designed to drive a high fan-out, which allows the IC to interface with multiple loads without signal degradation.

Applications

The 100315SC is ideal for use in a range of applications where high-speed logic operations are required. It is commonly found in:

  • Digital signal processing (DSP)
  • High-speed computing and data processing
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Encryption and security devices

Technical Specifications

The 100315SC operates over a wide voltage range and is characterized for operation from -55°C to 125°C. It comes in a compact package, making it suitable for space-constrained applications. The device is fabricated using ON Semiconductor's advanced technology, ensuring high reliability and consistent performance.

With ON Semiconductor's commitment to quality, the Product 100315SC stands as a testament to the company's dedication to providing innovative and reliable solutions to the electronics industry. Whether you're designing a complex digital system or looking for a reliable component for high-speed operations, the 100315SC is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess