EN
  • EN
  • DE

OB3355CPA

Part No OB3355CPA
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833065-OB3355CPA
Ultra Librarian 3D Model Ultra Librarian OB3355CPA CAD Model

Description

The OB3355CPA is a highly integrated and cost-effective Light Emitting Diode (LED) lighting controller designed by On-Bright Electronics. It is optimized for driving single-stage isolated or non-isolated LED lamps with high power factor and efficiency. This controller employs primary-side regulation (PSR) control, eliminating the need for optocouplers and simplifying the overall design of LED lighting systems.

Applications:

  • LED bulb lighting
  • LED tube lighting
  • LED downlights
  • General-purpose LED lighting applications

Features:

  • Primary-Side Regulation (PSR) control for eliminating optocouplers
  • High power factor correction (PFC)
  • High efficiency operation
  • Accurate constant current (CC) control
  • Open and short circuit protection
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)
  • Cycle-by-cycle current limiting
  • Low start-up current
  • Compact package

Benefits:

  • Reduced BOM cost due to optocoupler-free design
  • Improved system reliability
  • Simplified design and manufacturing process
  • High power factor minimizes harmonic distortion and improves energy efficiency
  • Robust protection features enhance system safety and reliability
  • Energy-efficient operation reduces power consumption

Additional Details:

The OB3355CPA integrates a power MOSFET and a controller in a single package, further reducing the external component count and overall system cost. The PSR control scheme enables accurate output current regulation without the need for secondary-side feedback components. The device incorporates comprehensive protection features, including open-circuit protection, short-circuit protection, over-temperature protection, and under-voltage lockout. These features ensure the safe and reliable operation of the LED lighting system under various fault conditions. The OB3355CPA also features a low start-up current, which minimizes the inrush current during power-up and improves system stability. It is designed to meet the stringent requirements of energy-efficient LED lighting applications and complies with international safety standards.

Furthermore, the precise constant current control afforded by the OB3355CPA ensures uniform brightness across multiple LEDs, a crucial attribute for lighting applications. The device's high efficiency translates directly into lower operating temperatures and longer lifespan for the LED lighting product.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess