EN
  • EN
  • DE

XW5T-P4.0-1.1-1BL

Part No XW5T-P4.0-1.1-1BL
Manufacturer Omron
Catalog Terminal Blocks
Description TERM BLK PUSHIN4.0MM 1:1 1TIER B / Terminal Block Connector 2 Position Feed Through Blue 10-24 AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Mfr Omron Automation and Safety
Series XW5
Package Bulk
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 6.2mm
Termination Style Push In
Current - IEC 32 A
Voltage - IEC 800V
Voltage - UL 600V
Wire Gauge or Range - AWG 10-24 AWG
Wire Gauge or Range - mm2 0.25-6mm²
Color Blue
Material - Insulation Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Stripping Length 12mm
Base Product Number XW5T-P4
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names XW5TP40111BL
Standard Package 1
Win Source Part Number 1100704-XW5T-P4.0-1.1-1BL
Ultra Librarian 3D Model Ultra Librarian XW5T-P4.0-1.1-1BL CAD Model

Description

The Omron XW5T-P4.0-1.1-1BL terminal block is a feed-through type terminal block that has 2 positions and 1 level.

  • Manufacturer: Omron
  • Type: Feed-Through
  • Positions: 2
  • Levels: 1
  • Connection Type: Push-In
  • Wire Gauge: 10-24 AWG or 0.25-6mm²
  • Voltage Rating: 800V (IEC) or 600V (UL)
  • Insulation Material: Polyamide (PA) and Nylon
  • Flammability Rating: UL94 V-0
  • Package: Bulk
  • Terminal Width: 6.2mm
  • Stripping Length: 12mm
  • Color: Blue
  • Alternative Parts: XW5T-P4.0-1.1-1BLXW5TP40111BL

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess