EN
  • EN
  • DE

XS2R-D426-1

Part No XS2R-D426-1
Manufacturer Omron
Catalog Circular Connectors - Adapters
Description CONN Y-ADPT 4P-4/4P M-F/F INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style Distributor Y-Shaped
Convert From (Adapter End) Male Pins
Convert To (Adapter End) Female Sockets (2)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M12
Number of Positions (Convert From) 4
Number of Positions (Convert To) 4 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Housing Material Polybutylene Terephthalate (PBT)
Housing Color Gray
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Ultra Librarian 3D Model Ultra Librarian XS2R-D426-1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONN Y-ADPT 4P-5/5P F-M/M INLINE
Need more? Email Us
Omron
CONNECTOR T-BRANCH FOR PWR SUPLY
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Omron
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
TE Connectivity
CONN ADAPTER 28P-28P M-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/F INLINE
Need more? Email Us
Omron
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
HARTING
CONN GENDER CHANGER 8P-8P F-M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess