Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male Pin
Number of Positions 4
Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Cable Termination Spring Clamp
Wire Type Discrete
Wire Gauge 20-28 AWG
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Color Black
Ultra Librarian 3D Model Ultra Librarian XN2A-1430 CAD Model

Description

NULL

You May Also Be Interested in

3M
CONN PLUG 4POS IDC 20-22AWG GOLD
Need more? Email Us
ECAD model for 37104-2165-000 FL 100
3M
CONN RCPT 34P IDC 22-24AWG GOLD
Need more? Email Us
ECAD model for CHG-2034-J01010-KEP
3M
CONN RCPT 12POS IDC 28AWG GOLD
Need more? Email Us
ECAD model for 152212-0110-GB
Amphenol Industrial Operations
E-POWER
Need more? Email Us
ECAD model for EP225011
Hirose Electric Co Ltd
CONN RCPT 26POS IDC 24AWG GOLD
Need more? Email Us
ECAD model for HIF4-26D-3.18R
TE Connectivity
CONN PLUG 4POS IDC 16AWG TIN
Need more? Email Us
ECAD model for 794036-4
JST Sales America Inc.
CONN SOCKET 15POS IDC 26AWG TIN
Lowest to €0.1286
ECAD model for 15KR-6H-P
Hirose Electric Co Ltd
CONN PLUG 30POS SOLDER 42-46AWG
Lowest to €0.5257
ECAD model for DF56-30P-0.3SD(51)
CW Industries
CONN RCPT 16POS IDC TIN
Need more? Email Us
ECAD model for CWR-227-16-0203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention