EN
  • EN
  • DE

XM3B-3722-111

Part No XM3B-3722-111
Manufacturer Omron
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description D-SUB CONNECTOR / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series *
Package Bulk
Base Product Number XM3B
Standard Package 40
MSL Level 1 (Unlimited)
Win Source Part Number 1339823-XM3B-3722-111
Ultra Librarian 3D Model Ultra Librarian XM3B-3722-111 CAD Model

Description

The XM3B-3722-111 is a connector manufactured by Omron. Omron is a global leader in automation, providing a wide range of components and systems for industrial applications. This connector is likely part of their XM3 series, known for its robust design and reliable performance in harsh environments.

Applications

  • Industrial automation equipment
  • Robotics
  • Control panels
  • Servo drives
  • Machine vision systems

Features

  • Durable construction
  • Secure mating mechanism
  • High pin count
  • EMI/RFI shielding
  • RoHS compliant

Benefits

  • Reliable connections in demanding environments
  • Reduced downtime
  • Improved signal integrity
  • Simplified wiring
  • Compliance with environmental regulations

Additional Details

The XM3B-3722-111 connector likely features a high pin count, enabling it to handle a large number of signals. It's designed for secure and reliable mating, ensuring continuous operation even under vibration and shock. The connector may be shielded to minimize electromagnetic interference (EMI) and radio frequency interference (RFI). Detailed specifications, such as the number of pins, current rating, voltage rating, and operating temperature range, would be available in the product datasheet. Omron connectors are known for their high quality and long-term reliability.

Selecting the correct connector is crucial for ensuring reliable signal transmission and power delivery in industrial applications. Factors to consider include the number of signals, current requirements, environmental conditions, and mechanical constraints. Omron offers a wide range of connector options to meet diverse application needs.

You May Also Be Interested in

HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess