EN
  • EN
  • DE

XM2C-0942-112L

Part No XM2C-0942-112L
Manufacturer Omron
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series XM2C
Package Tray
Product Status Obsolete
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (M2.6)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Features Board Lock, Grounding Indents, Shielded
Voltage Rating 300V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT) , Glass Filled
Contact Material Brass
Temperature Range - Operating -25°C ~ 105°C
Base Product Number XM2C
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339616-XM2C-0942-112L
Ultra Librarian 3D Model Ultra Librarian XM2C-0942-112L CAD Model

Description

The XM2C series connector from Omron Electronics Inc-EMC Div is a D-sub connector assembly with a plug type and male pins.

  • Connector Type: D-sub
  • Assembly Type: Connector
  • Plug/Socket: Plug
  • Contact Gender: Male Pins
  • Number of Positions: 9
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Shielded: Yes
  • Grounding: Grounding Indents
  • Board Lock: Yes
  • Shell Material: Nickel Plated Steel
  • Dielectric Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Mounting Type: Through Hole, Right Angle
  • Operating Temperature: -25°C to 105°C
  • Flammability Rating: UL94 V-0
  • Standard Package: 90

You May Also Be Interested in

HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess