EN
  • EN
  • DE

XM2A-1501

Part No XM2A-1501
Manufacturer Omron
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB 15POS / 15 Position D-Sub Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series -
Package Bulk
Product Status Obsolete
Connector Style D-Sub
Connector Type -
Number of Positions 15
Number of Rows 2
Mounting Type -
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature -
Termination -
Shell Material, Finish -
Contact Finish -
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating -
Current Rating (Amps) -
Backset Spacing -
Features Shielded
Voltage Rating -
Color -
Contact Form -
Dielectric Material -
Wire Gauge -
Contact Material -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1357258-XM2A-1501
Ultra Librarian 3D Model Ultra Librarian XM2A-1501 CAD Model

Description

The Omron XM2A-1501 is a D-Sub connector assembly suitable for various electronic applications.

  • Manufacturer: Omron
  • Connector Type: D-Sub connector assembly
  • Number of Positions: 15
  • Number of Rows: 2
  • Features: Shielded
  • Product Status: Obsolete

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 15POS R/A SOLDER
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 62P VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS PNL MNT
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess