EN
  • EN
  • DE

XG4T-6404

Part No XG4T-6404
Manufacturer Omron
Catalog Rectangular Connector - Accessories
Description STRAIN RELIEF 64POS FLAT CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Strain Relief
Number of Positions 64
For Use With/Related Products XG4 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628648-XG4T-6404
Ultra Librarian 3D Model Ultra Librarian XG4T-6404 CAD Model

Description

N

You May Also Be Interested in

3M
DUST COVER 3 POS MINI CLAMP
Need more? Email Us
AVX Corp/Kyocera Corp
THROUGH WIRE CAP 3.5MM
Need more? Email Us
3M
EJECTOR LATCHES BLK SHORT W/PINS
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG WEDGE 2POS BLACK
Need more? Email Us
TE Connectivity
WEDGE LOCK, 2P, PLG, BLK, STD, D
Need more? Email Us
TE Connectivity
MQS ABDECKKAPPE 12P
Need more? Email Us
3M
HEXHEAD BOLT NUT WASHER 2-56X1/2
Need more? Email Us
TE Connectivity
E-J MK-II(+) 15P PLUG DBL
Need more? Email Us
Omron
STRAIN RELIEF 20POS WITH LOCK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess