EN
  • EN
  • DE

XG2A-1001

Part No XG2A-1001
Manufacturer Omron
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN DIP HDR IDC 10P 28AWG VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Ribbon Cable, DIP Header
Number of Positions 10
Cable Pitch 0.050" (1.27mm)
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole
Cable Termination IDC
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628579-XG2A-1001
Ultra Librarian 3D Model Ultra Librarian XG2A-1001 CAD Model

Description

N

You May Also Be Interested in

JST Sales America Inc.
SCN HOUSING
Lowest to $0.0493
TE Connectivity
CONN WIRE IDC 2POS 22AWG PCB RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 3POS 20AWG PCB RA
Need more? Email Us
Omron
CONN DIP HDR IDC 30P 28AWG VERT
Need more? Email Us
3M
CONN DIP HDR IDC 14P VERT
Need more? Email Us
TE Connectivity
CONN DIP HDR IDC 6POS VERT
Lowest to $1.3636
3M
CONN DIP HDR IDC 60P VERT
Need more? Email Us
Omron
CONN DIP HDR IDC 14P 28AWG VERT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CONTACT IDC 16AWG SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess