EN
  • EN
  • DE

XF2W-0515-1A-R100

Part No XF2W-0515-1A-R100
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FFC/FPC Connector F 5 POS 0.5mm Solder RA SMD Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Liquid Crystal Polymer, Polymer
Contact Plating Gold
Current Rating 500 mA
Flammability Rating UL94 V-0
Housing Material Polymer
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Pins 5
Number of Positions 5
Number of Rows 1
Orientation Right Angle
Packaging Tape & Reel (TR)
Pitch 508 µm
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Win Source Part Number 1000780-XF2W-0515-1A-R100
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XF2W-0515-1A-R100 CAD Model

Description

The Omron XF2W-0515-1A-R100 is a 5-position, right angle FFC/FPC connector with a pitch of 508 µm.

  • Positions: 5
  • Orientation: right angle
  • Type: FFC/FPC connector
  • Pitch: 508 µm
  • Voltage Rating: 50 V
  • Current Rating: 500 mA
  • Housing Material: polymer
  • Actuator Material: liquid crystal polymer and polymer
  • Contact Plating: gold
  • RoHS: compliant
  • Operating Temperatures: ranging from -30 °C to 85 °C
  • Packaging: tape and reel
  • Supply: currently facing a shortage

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess