EN
  • EN
  • DE

XF2J102412AR100BYOMZ

Part No XF2J102412AR100BYOMZ
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Bulk
Product Status Obsolete
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 10
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1316054-XF2J102412AR100BYOMZ
Ultra Librarian 3D Model Ultra Librarian XF2J102412AR100BYOMZ CAD Model

Description

The Omron XF2J102412AR100BYOMZ is a zero insertion force (ZIF) FPC connector that comes with a slide lock feature.

  • Positions: 10
  • Pitch: 0.020" (0.50mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.90µin (0.150µm)
  • Contact Material: Copper Alloy
  • Voltage Rating: 50V
  • Housing Material: Polyamide (PA46), Nylon 4/6
  • Housing Color: Natural
  • Height Above Board: 0.163" (4.15mm)
  • Mounting Type: Surface Mount Technology (SMT)
  • Mating Cycle: 30
  • Operating Temperature: -30°C ~ 85°C
  • Product Status: Obsolete

You May Also Be Interested in

TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
AVX Corp/Kyocera Corp
0.5MM PITCH -14 POS - VERTICAL - / 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
Amphenol
CONN FFC BOTTOM 4POS 1.00MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5266
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
AVX Corp/Kyocera Corp
0.5MM PITCH - 20 POS - VERTICAL / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.3107
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0574
Hirose Electric Co Ltd
CONN FPC 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4541
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess