EN
  • EN
  • DE

XF2J102411AR100

Part No XF2J102411AR100
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FPC Connector SKT 10 POS 1mm Solder ST SMD Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Gold
Contact Resistance 30 mΩ
Current Rating 500 mA
Flammability Rating UL94 V-0
Gender Receptacle
Housing Material Polyamide
Length 10 mm
Max Current Rating 500 mA
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 5.05 kV
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Contacts 10
Number of Positions 10
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 1 mm
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Win Source Part Number 1000772-XF2J102411AR100
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XF2J102411AR100 CAD Model

Description

The Omron 939540 is a 10-position, 1-row, straight receptacle FFC/FPC connector with a pitch of 1 mm.

  • Number of Positions: 10
  • Number of Rows: 1
  • Orientation: straight
  • Type: FFC/FPC connector
  • Pitch: 1 mm
  • Contact Material: copper
  • Contact Plating: gold
  • Contact Resistance: 30 mΩ
  • Voltage Rating: 50 V
  • Current Rating: 500 mA
  • Housing Material: polyamide
  • Length: 10 mm
  • Mount: surface mount
  • RoHS: compliant
  • Minimum Operating Temperature: -30 °C
  • Maximum Operating Temperature: 85 °C
  • Supply: in shortage
  • Popularity: low

You May Also Be Interested in

Omron
CONN FFC FPC 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top and Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
IRISO
Lowest to $0.8322
Hirose Electric Co Ltd
CONN FFC BOTTOM 26POS 0.5MM R/A / 26 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 36 Circuits
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Embossed T/R
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Molex, LLC
FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Top Contact Style Receptacle, 13 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess