EN
  • EN
  • DE

XD2B-0408-23A

Part No XD2B-0408-23A
Manufacturer Omron
Catalog Rectangular Connectors
Description CONN SPRING BATTERY 8POS EDGE  /  8 Position Spring Battery Contact Connector Board Edge, Surface Mount, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Mfr Omron Electronics Inc-EMC Div
Series XD2B
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Connector Type Battery Contact
Number of Contacts 8
Pitch 0.091" (2.30mm)
Number of Rows 1
Mounting Type Board Edge, Surface Mount, Right Angle
Material Nickel Alloy
Contact Finish Gold
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-XD2B-0408-23A,XD2B040823A,OR1209TR,OR1209CT
Standard Package 2,000
Win Source Part Number 1010031-XD2B-0408-23A
Ultra Librarian 3D Model Ultra Librarian XD2B-0408-23A CAD Model

Description

The Omron XD2B-0408-23A is a DIP (Dual In-line Package) rotary coded switch. This type of switch is commonly used for setting configuration options or selecting different modes of operation in electronic devices. It allows users to easily change settings without the need for complex programming or soldering.

Applications:

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Test and Measurement Equipment
  • Communication Equipment
  • Computer Peripherals

Features:

  • DIP Package: Designed for easy insertion into DIP sockets or soldering onto PCBs.
  • Rotary Actuator: Features a rotary actuator for easy setting changes.
  • Coded Output: Provides a coded output corresponding to the selected position.
  • Multiple Positions: Offers multiple selectable positions (likely 8 or 10 positions, check datasheet).
  • Sealed Construction: May have a sealed construction to protect against dust and moisture.

Benefits:

  • Easy Configuration: Allows for easy configuration changes without the need for specialized tools.
  • Reliable Operation: Provides reliable and consistent switching performance.
  • Compact Size: Small DIP package saves space on the PCB.
  • Durable: Designed to withstand harsh environments.
  • Visual Indication: The rotary actuator provides a clear visual indication of the selected position.

Additional Details:

The XD2B-0408-23A typically operates from a low DC voltage (e.g., 5V). The output code is usually BCD (Binary Coded Decimal) or hexadecimal. The rotational life is a measure of the number of rotations the switch can withstand before failure. The operating temperature range is another important parameter, especially in industrial environments. The specific number of positions and output code should be verified in the datasheet. Ensure correct pinout and wiring during installation. Often used for setting device addresses or selecting operating parameters.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess