Products specifications Report Issue?

Max Operating Temperature 80 °C
Min Operating Temperature -10 °C
Mount Panel
Operating Force 100 mN
Ratings IP67
RoHS Compliant
Termination Screw
Throw Configuration SPST
Win Source Part Number 1068317-WL-1A200
Categories Switches Accessories
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL-1A200 CAD Model

Description

The WL-1A200 is a screw termination switch accessory manufactured by Omron.

  • IP Rating: IP67
  • Operating Force: 100 mN
  • Supply and Demand Status: Shortage
  • Panel Mount: Suitable for use in various electronic devices and systems with a panel mount.

You May Also Be Interested in

Apem Inc.
SWITCH HARDWARE
Need more? Email Us
ECAD model for SRPT659544BLU
Honeywell
SW HEAD AND PLUNGER FOR 1LS1
Need more? Email Us
ECAD model for 9PA15-4
Apem Inc.
SWITCH PLATE I/O
Need more? Email Us
ECAD model for U1050
Grayhill Inc.
O RING
Need more? Email Us
ECAD model for SM520-37
Phoenix Contact
Connector End Plate For CLIPLINE STS Series
Need more? Email Us
ECAD model for 3038202
Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for A3PJ-5060
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVASST5-100
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVAAC98-100
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVAAR70-200

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention