EN
  • EN
  • DE

V740-HS01CA

Part No V740-HS01CA
Manufacturer Omron
Catalog RFID Antennas
Description RFID ANTENNA MONOSTATIC 915MH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Frequency 915MHz
Features Monostatic, 6dBi Gain Max
Ultra Librarian 3D Model Ultra Librarian V740-HS01CA CAD Model

Description

NULL

You May Also Be Interested in

Johanson Technology Inc.
RF ANT 783MHZ CHIP SOLDER SMD
Need more? Email Us
DLP Design Inc.
RFID ANTENNA 13.56MHZ RND W/COAX
Need more? Email Us
Molex, LLC
WIFI 6E AUTOMOTIVE FLEXIBLE ANTE
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 50MM
Lowest to $2.3098
Murata Electronics North America
COM-M
Lowest to $6.8182
Molex, LLC
GPS L1/L5 & GLONASS 36MM STACKED
Need more? Email Us
Molex, LLC
ANTENNA 2.4/5GHZ MIMO 4X4 100MM
Need more? Email Us
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129
Murata Electronics North America
COM-M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess