EN
  • EN
  • DE

V600-CHUD 1.9M

Part No V600-CHUD 1.9M
Manufacturer Omron
Catalog RFID Reader Modules
Description RFID READER R/W 530KHZ 1.9M USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Read/Write
Frequency 530kHz
Ultra Librarian 3D Model Ultra Librarian V600-CHUD 1.9M CAD Model

Description

NULL

You May Also Be Interested in

Omron
RFID READER R/W 530KHZ W/10M CAB
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB NORTH AMER / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/5M CAB
Need more? Email Us
Abracon LLC
RFID READER 915MHZ MODULE
Need more? Email Us
NXP / Nexperia
RFID READER MODULE READ / WRITE
Need more? Email Us
Texas Instruments
RFID READER R/W 134.2KHZ
Need more? Email Us
NXP / Nexperia
IC MIFARE READER 32SO / RFID Reader Module
Lowest to $7.0594
NXP / Nexperia
RFID READER MODULE READ / WRITE
Need more? Email Us
Omron
RFID READ/WRITE 50X50X30MM PNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess