EN
  • EN
  • DE

V420-F000M03M-SRX

Part No V420-F000M03M-SRX
Manufacturer Omron
Catalog Machine Vision - Bar Code Readers
Description V420,000M,03M,STD-RED,XMODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Multi Code Reader
Resolution 0.4MP, 752 x 480 (360,960 Pixels)
Light Source Integrated (Red)
Image Type Monochrome
Sensor Type CMOS
Voltage - Supply 5VDC
Mounting Type Chassis Mount
Ingress Protection IP54 - Dust Protected, Water Resistant
Operating Temperature 0°C ~ 45°C
Ultra Librarian 3D Model Ultra Librarian V420-F000M03M-SRX CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID30 SXGA HD 50MM HS
Need more? Email Us
Omron
ID30 5MP HD 50MM W HS
Need more? Email Us
Omron
ID30 5MP HD 64MM HS P
Need more? Email Us
Omron
ID30 SXGA HD 190MM W HS P
Need more? Email Us
Omron
ID30 5MP HD 300MM W HS P
Need more? Email Us
Omron
ID30 5MP HD 81MM W X
Need more? Email Us
Omron
ID30 5MP SD 81MM W X
Need more? Email Us
Omron
ID30 5MP SD 300MM W X
Need more? Email Us
Omron
ID20 SXGA HD 300MM HS X
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess