EN
  • EN
  • DE

RT61001302

Part No RT61001302
Manufacturer Omron
Catalog OEM Parts (O - R)
Description Robot, Collaborative, Bundle, TM12, 12m cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088274-RT61001302
Categories OEM Parts(O-R)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT61001302 CAD Model

Description

The RT61001302 is a highly reliable and efficient power relay manufactured by Omron. It is designed for a wide range of applications including industrial machinery, power supplies, and control panels. This relay is characterized by its robust construction, high contact rating, and long operational life, making it an ideal choice for demanding environments where consistent performance is critical.

Applications

  • Industrial Machinery: Used in automation equipment, robotics, and manufacturing systems for switching power to motors, heaters, and other high-power components.
  • Power Supplies: Employed in uninterruptible power supplies (UPS), power distribution units (PDUs), and other power conditioning equipment to switch between power sources and protect against overloads.
  • Control Panels: Integrated into control panels for industrial processes, building management systems, and HVAC systems to control lighting, heating, and other electrical loads.
  • Elevators and Escalators: Used in safety circuits to control the operation of elevators and escalators, ensuring reliable and safe performance.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine control systems to switch power and protect against grid faults.

Features

  • High Contact Rating: Capable of switching high currents and voltages, making it suitable for demanding power applications.
  • Long Operational Life: Designed for a long mechanical and electrical lifespan, ensuring reliable performance over extended periods.
  • Robust Construction: Built with high-quality materials to withstand harsh industrial environments.
  • Compact Size: Allows for easy integration into various equipment and control panels.
  • Multiple Contact Configurations: Available in various contact configurations (e.g., SPDT, DPDT) to meet diverse application requirements.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts, ensuring safety and reliability.
  • Quick Response Time: Enables fast switching speeds for efficient control of electrical circuits.

Benefits

  • Enhanced Reliability: Robust design and high-quality materials ensure reliable performance in demanding environments, reducing downtime and maintenance costs.
  • Improved Safety: High insulation resistance and safety certifications provide enhanced protection against electrical hazards.
  • Increased Efficiency: Efficient switching characteristics minimize energy losses and improve overall system efficiency.
  • Simplified Integration: Compact size and multiple contact configurations facilitate easy integration into existing and new designs.
  • Cost-Effective Solution: Long operational life and reduced maintenance requirements contribute to a lower total cost of ownership.

Additional Details

The RT61001302 relay typically operates with a specific coil voltage. Its contact material is chosen to minimize contact resistance and ensure reliable switching performance. The relay is often used with protective circuits such as surge suppressors and fuses to further enhance its reliability and protect against overloads and short circuits. Specific parameters like contact rating, coil voltage, and operating temperature range are detailed in the product datasheet.

You May Also Be Interested in

Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess