Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Omron Electronics Inc-EMC Div
Series G6B
Package Tube
Type Socket
Number of Positions 6
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products G6B Series, DPST
Base Product Number P6B
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Other Names Z994,P6B26P
Standard Package 20
Win Source Part Number 1034482-P6B-26P
Ultra Librarian 3D Model Ultra Librarian P6B-26P CAD Model

Description

The P6B-26P connector is a socket type connector with a PC pin termination style.

  • Connector Type: Socket
  • Termination Style: PC Pin
  • Series: G6B series DPST
  • Positions: 6
  • Package Quantity: 20
  • Packaging: Tube
  • Manufacturer: Omron Electronics Inc-EMC Div
  • Other Names: Z994, P6B26P
  • HTSUS: 8536.69.4040
  • Mounting Type: Through Hole

You May Also Be Interested in

Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
ECAD model for 2967031
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
ECAD model for 2967785
Schneider Electric
SOCKET, SE RELAYS, 10A, 14 PINS,
Need more? Email Us
ECAD model for 70-461-1
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
ECAD model for 8501NR51
TE Connectivity
RELAY BASE HOUSING BLACK / Relay Housing Wiring Harness
Lowest to $1.3480
ECAD model for 154746-2
Phoenix Contact
14MM PLC ACTUATOR TERM BLOCK 24V
Need more? Email Us
ECAD model for 2967057
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
ECAD model for 27E892
Panasonic
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us
ECAD model for SFS6-PS
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
ECAD model for 2966058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9495 $54.4445
25+ $4.0611 $101.5275
39+ $3.9342 $153.4338
53+ $3.8073 $201.7869
68+ $3.6804 $250.2672
91+ $3.2997 $300.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,770 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention