EN
  • EN
  • DE

P2RF05ESS

Part No P2RF05ESS
Manufacturer Omron
Catalog Relay Sockets
Description 1 POLE CAGE CLAMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Socket
Number of Positions 5
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products G2R-2-S Relays
Qualification -;5;9;7;10;8;3;4;2;1;602001;1920;1818;623;4821;2170;2649;1864;3667;2449;602346;2080;966;364;602200;2861;2066;5785;3845;480;1885;600259;5055;18;5346;2561;1849;236;39;255;10;1110;277;2634;3307;68;4008;172;3473;600350;844;17;1508;41;3483;602408;2946;281;818;0;108480;108471;108477;108479;26512;26509;39095;73152;27651;27652;74208;27653;26511;18667;6360;1661;36864;1012;1013;3753;21809;5091;39469;15528;38197;2007;70141;88308;37949;88307;24273;24274;24275;5141;123796;90247;13031;4884;4900;20468;4901;4903;4904;68461;4908;5076;4909;20581;15076;12996;104124;104344;104254;104129;104482;1200;1087;3271;5151;1443;1084;86219;86220;86221;27454;21422;69009;5175;4842;5380;86223;5384;5395;5329;26503;20565;47143;4922;4924;4925;22792;4984;38233;38232;4926;5730;5289;9300;91609;54193;61382;19057;130813;21591;130816;35559;48475;31036;31039;31037;12999;28477;35496;35497;35498;68896;89569;35950;4989;15662;130812;130814;130815;20444;5455;38086;27581;31423;45872;24462;43365;65877;5003;65875;27354;3757;65876;119346;38039;65878;1330;24261;24262;24257;24258;24259;24254;24260;55558;57679;24263;57448;49716;1269;43784;22842;24637;86225;5061;1289;22277;6794;63093;28431;3763;52832;5830;5156;27655;5067;260;69279;104605;3267;38226;3166;25;63094;32734;32733;203;61353;69283;38237;1325;81791;5360;5361;5362;26537;101496;62;61;3;792;804;17;6;0;2;7;1;1;356300;404675;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;103780;108970;112644;137796;146545;1;1;329185;329230;339014;349291;383652;383775;411897;421684;421688;1;334930;384842;391488;391512;400555;405023;406540;421595;430253;430259;430258;212179;212235;212236;430256;430255;222550;222579;242769;242770;242771;244127;244130;255272;255273;258499;430254;430261;430262;430260;763276;738629;738648;738650;738651;738652;738632;738636;738639;738654;693531;804682;738655;693529;693530;706626;704181;164269;819850;823737;763273;763274;763275;1;312339;331762;334626;336261;640216;337974;337975;339731;339732;340609;635904;341216;341217;341218;341219;343089;501179;810847;346788;350112;350113;350130;350146;350147;350149;350150;350151;350153;350155;350159;350161;350162;350359;350850;470301;470300;470302;457081;352260;352267;704196;791395;353080;353086;353091;353094;353493;353494;354542;354573;354581;470303;354953;354955;354962;354971;355970;355971;356377;356379;356381;475441;475444;475442;356899;358629;361448;361983;361984;362208;362209;362231;475440;362342;362813;362957;362961;369861;369862;369863;693329;693328;498561;370036;459986;759083;459981;459983;370727;370728;370729;370730;755567;375358;375924;376006;376257;376262;376263;376298;377701;377706;459982;459988;459979;459980;459984;459987;377731;377732;459985;377734;377914;378330;378620;458560;378621;378622;458559;378624;378625;761309;378990;378991;378992;378994;378995;378997;799085;381557;383269;491188;388083;389381;466495;698825;390646;392077;392197;392199;392758;392760;392762;392763;392807;490458;704182;395706;395707;395688;395689;395690;395691;395692;395693;395694;395695;395696;395697;725487;725488;396204;490504;396872;397051;397203;397247;397269;789887;397275;397302;398762;836950;398916;695026;788979;398919;398925;398928;738656;738657;738658;704183;399099;399101;823693;399104;399136;399285;399303;399318;399381;788997;738659;738660;738661;738663;475439;399423;399425;399443;399554;640314;401746;404652;501180;405679;405713;407525;409056;409057;407963;792326;409858;409859;410171;475443;495232;681419;456805;419582;419584;419590;419606;1;375798;1;788527;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian P2RF05ESS CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Panasonic
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS PANEL MOUNT / Relay Socket Panel Mount
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Phoenix Contact
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess