EN
  • EN
  • DE

NYP25-11191-12WC1000

Part No NYP25-11191-12WC1000
Manufacturer Omron
Catalog Industrial PCs
Description PNL12 I5 2G W732 64GSS RS232
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Panel PC
Core Processor Intel® Core™ i5-4300U
Storage SSD, 64GB
Memory DDR3L SODIMM (2GB Installed)
Display Type 12.1" Touchscreen
Expansion Type PCIe
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Windows 7
Approval Agency cULus, EAC, KC
Ultra Librarian 3D Model Ultra Librarian NYP25-11191-12WC1000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PNL15 CEL 8G W10 320GHD ML
Need more? Email Us
Omron
PNL12 CEL 8G W764 128GSS DVI-D
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
Omron
BOX I7 4GB W764 320GBHD DVI-D
Need more? Email Us
Omron
PNL12 I5 8G W764 32GSS RS232
Need more? Email Us
Omron
PNL12 CEL7G 8G W10 64GSS RS232
Need more? Email Us
Omron
BOXXEON8GECCWIN10 500GSSRS232
Need more? Email Us
Omron
BOX XEON16G WIN10 500GSS ML
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess