EN
  • EN
  • DE

NSA15-TX01S-E

Part No NSA15-TX01S-E
Manufacturer Omron
Catalog Industrial PCs
Description PC INDUST 15\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Panel PC
Core Processor Intel® Celeron® M 1.3GHz
Storage Flash, 4GB
Memory DDR SDRAM (1GB Installed)
Display Type 15" Touchscreen
Expansion Type PCI x 2
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Windows XP
Ultra Librarian 3D Model Ultra Librarian NSA15-TX01S-E CAD Model

Description

NULL

You May Also Be Interested in

Omron
BOXXEON16GECCWIN10 500GSSRS232
Need more? Email Us
Omron
BOXXEON16GECCWIN10 128GSS ML
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us
Omron
PNL12 I5 8G W764 32GSS RS232
Need more? Email Us
Omron
PNL12 CEL 8G W764 128GSS DVI-D
Need more? Email Us
Omron
PNL15 CEL 8G W10 320GHD ML
Need more? Email Us
Omron
BOX I5 2GB W764 128SSD RS232
Need more? Email Us
Omron
PNL15 CEL7G 4G W10 320GHD RS23
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD RS232
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess