EN
  • EN
  • DE

MS4800-CBLRXIC-02M

Part No MS4800-CBLRXIC-02M
Manufacturer Omron
Catalog Machine Safety - Accessories
Description SAFETY LIGHT CURTAIN CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Accessory Type Cable Assembly
For Use With/Related Products MS4800 Series
Specifications 2m
Ultra Librarian 3D Model Ultra Librarian MS4800-CBLRXIC-02M CAD Model

Description

NULL

You May Also Be Interested in

Omron
TRIM PVC EXTRU JOINING STRP 48\
Need more? Email Us
Omron
SINGLE ENDED CABLE FOR TX
Need more? Email Us
Omron
LIGHT CURTAIN TERMINATION KIT
Need more? Email Us
Omron
SINGLE ENDED CABLE FOR TX
Need more? Email Us
Omron
EXTRUSION, 1200 MM RAIL
Need more? Email Us
Omron
F3SJA/B RX TO F3SGRE RX CABLE
Need more? Email Us
Omron
DOUBLE ENDED CABLE FOR RX
Need more? Email Us
Omron
MIR45-FG 4X5\
Need more? Email Us
Omron
DOUBLE ENDED CABLE FOR TX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess