EN
  • EN
  • DE

K6EL-30

Part No K6EL-30
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY GRND FAULT .03A SWITCHABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Ground Fault
Voltage - Supply 100/110VAC, 200/220VAC
Trip Range 30mA
Mounting Type Socketable
Termination Style Plug In, 11 Pin (Octal)
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian K6EL-30 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
NGR MONITOR TEST RESISTOR 100 KO
Need more? Email Us
Omron
TMR SPDT 0.1S-10MIN BLACK DC24
Need more? Email Us
Littelfuse Inc.
ENERGIZED PHASE INDICATOR
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 20-65A
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
NEUTRAL-EARTHING-RES MON 48VDC E
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/500-600V
Need more? Email Us
Littelfuse Inc.
ARC-FLASH RELAY NO COMM. UL&C-TI
Need more? Email Us
Littelfuse Inc.
NGR MONITOR HV LVPS ETHERNET /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess